The 105M02QB47 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and relay applications, providing arc suppression, EMI/RFI reduction, and dv/dt control. It combines a 1.0 µF capacitor with a 47 ohm carbon composition resistor, rated for 200 Vdc/125 Vac, 60 Hz. The component features a coated flame-retardant epoxy housing, operates from -55 ºC to +85 ºC, and measures 36.8 mm in length, 9.9 mm in height, and 16.7 mm in thickness, with a lead spacing of 30.5 mm. It complies with UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. The device is halogen-free for date codes 1807 and later.
X2 And Arc Suppression
(Capstick ) Metallized Polymer Network 1µF 200V
| Cornell Dubilier | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 105M02QB47 | 2002-105M02QB47 |
| Product Name | Film Paper Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | |
| Electrostatic Capacitors | Paper | |
| Capacitance Range | 1 microF | 1 microF |