Radial leaded aluminum electrolytic capacitor with a rated voltage of 25 VDC and capacitance of 100 µF, designed for bypass, coupling, filter, and decoupling applications. It operates within a temperature range of -40°C to +105°C and has a maximum RMS ripple current of 125 mA at 120 Hz and +105°C. The part has dimensions of 5 mm diameter by 11 mm height and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
+105 °C General Purpose Aluminum Electrolytic Capacitors|•Lead Free Leads|•Standardized Case Sizes|•Multiple Case Styles
100µF 25V Aluminum Electrolytic Capacitors Radial, Can 2.321Ohm @ 120Hz 2000 Hrs @ 105°C
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 100µF 25V
CAP ALUM 100UF 20% 25V RADIAL
CAP ALUM 100UF 20% 25V RADIAL
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 107CKE025MEM | 107CKE025MEM | 1572-1039-ND | 2002-107CKE025MEM | 107CKE025MEM | 107CKE025MEM |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |