The 104M06QC330 is a radial metallized polyester RC snubber network designed for transient suppression in applications involving triacs, contactors, and relay contacts. It combines a 0.1 µF capacitor with a 330 ohm carbon composition resistor rated for 600 Vdc / 250 Vac, 60 Hz. The component features flame-retardant epoxy coating and measures 27.4 mm in length, 9.9 mm in width, and 16.7 mm in height, with lead spacing of 20.8 mm and lead diameter of 0.8 mm. It operates within a temperature range of -55 ºC to +85 ºC at full rated voltage. The part is UL and CSA recognized for across-the-line applications, complying with UL1414 and CSA-C22.2 No. 1 standards.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 600V
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 104M06QC330 | 2002-104M06QC330 | 104M06QC330 |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | |
| Operating Temperature | -55 to 85 C (-67 to 185 F) | ||
| Electrostatic Capacitors | Paper | Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF |