Cornell Dubilier Aluminum Electrolytic Capacitors 101C264U050DG2DP

Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet
Description
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-101C264U050DG2DP - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-101C264U050DG2DP
Aluminum Electrolytic Capacitors 2002-101C264U050DG2DP
101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

101C –55 °C to 105 °C Low-ESR, Wide-Temperature Grade

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 101C264U050DG2DP - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
101C264U050DG2DP
Aluminum Electrolytic Capacitor 101C264U050DG2DP
The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to –40C and solid performance to –55C. It also excels as a power-supply output capacitor because of its exceptionally low ESR. The extended cathode foil of the 101C assures heat flow from the capacitor element to the can in all mounting orientations.

The Type 101C is the wide-temperature, low voltage version of the Type 550C. It is ideal for high-ripple current military and industrial applications that need full performance to –40C and solid performance to –55C. It also excels as a power-supply output capacitor because of its exceptionally low ESR. The extended cathode foil of the 101C assures heat flow from the capacitor element to the can in all mounting orientations.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 101C264U050DG2DP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
101C264U050DG2DP
Capacitors - Aluminum Electrolytic Capacitors 101C264U050DG2DP
ALUM-SCREW TERMINAL

ALUM-SCREW TERMINAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-101C264U050DG2DP 101C264U050DG2DP 101C264U050DG2DP
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature 105 C (221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Packing Method Carton Bulk; Bulk
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 260000 microF 260000 microF
Capacitance Tolerance 75 (+/- %) 75 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J250P700BQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101472T063BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1701093 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details