The 104M06QC220 is a radial metallized polyester RC snubber network designed for transient suppression in triacs, contactors, and related applications. It consists of a 0.1 µF capacitor in series with a 220 ohm resistor, rated for 600 Vdc and 250 Vac at 60 Hz. The component is constructed with a carbon composition resistor and features a flame-retardant epoxy coating. Dimensions are 27.4 mm length, 9.9 mm height, 16.7 mm width, and 0.8 mm lead diameter. It operates from -55°C to +85°C at full rated voltage and meets UL File No. E33628 and CSA File No. LR32208 for across-the-line applications. The capacitor tolerance is ±20% and resistor tolerance is ±10%.
X2 And Arc Suppression
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104M06QC220 |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Electrostatic Capacitors | Paper |