The 105PPA850K is an axial lead, high voltage, high dv/dt film capacitor designed for inverter, converter, and switching power supply applications. It has a rated DC voltage of 850 VDC, a capacitance of 1 µF, and a maximum RMS ripple current of 14 A at 70°C. The capacitor measures 25 mm in diameter and 46 mm in length, with lead spacing designed for low self-inductance (<1 nH/mm). It uses double metallized polypropylene film construction with flame-retardant epoxy resin coating, satisfies UL 94V-0, and operates from -55°C to +85°C. The dissipation factor is ≤0.06% at 1 kHz and 25°C, and insulation resistance is ≥30,000 MΩ×μF. The capacitor has a life expectancy of 100,000 hours at 70°C under DC voltage.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPA850K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |