The 207FSR360XKCG is a radial lead aluminum electrolytic capacitor designed for photoflash applications, operating at 360 VDC with a capacitance of 200 µF, a maximum ESR of 0.442 Ω at 120 Hz and 20°C, and physical dimensions of 16 mm in diameter by 40 mm in length. It meets JIS 2365 compliance, has a dissipation factor of 0.06 at 120 Hz and 25°C, and operates within a temperature range of -20°C to +55°C. Capacitance tolerance is -10% to +20%, and it withstands 5000 flashes at rated voltage with a discharge resistance of 0.7-1.0 Ω. Leakage current and dissipation factor remain within 150% of maximum specified values after endurance testing. The capacitor supports a 500-hour shelf life at 55°C with no applied voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 207FSR360XKCG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |