The 103PPB162K is a metallized polypropylene film capacitor designed for high-voltage pulse and snubber applications, rated for 1600 VDC. It has a capacitance of 0.01 µF, leads with 0.8 mm diameter, and a lead spacing of 15 mm. Its dimensions are 18 mm in length, 12 mm in height, and 6 mm in thickness. The operating temperature range is -55°C to +105°C. The capacitor uses flame-retardant plastic case and epoxy resin (UL 94V-0) with lead-free tinned copper terminals. It has a dissipation factor of less than 0.001 at 10 kHz and 25°C, insulation resistance greater than 100,000 MΩ at 100 VDC, and self-inductance less than 1 nH per mm of lead spacing.
Power Film Dc Applications / Snubber Capacitors / Radial 6
10000pF Film Capacitor 650V 1600V (1.6kV) Polypropylene (PP), Metallized Radial
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 0.01µF 1600V
CAP FILM 10000PF 10% 1.6KVDC RAD
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 103PPB162K | 1572-1259-ND | 2002-103PPB162K | 103PPB162K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |
| Capacitance Range | 0.0100 microF | 0.0100 microF | 0.0100 microF |