The 105PPB102K is a metallized polypropylene film capacitor rated for 1000 VDC and 1000 VAC, with a capacitance of 0.1 μF, designed for high pulse current applications such as snubber circuits. It has a radial leaded configuration with 22.5 mm terminal spacing and 0.8 mm lead diameter, measuring 26.5 mm in length, 22 mm in height, and 13 mm in thickness. It operates from -55°C to +105°C, maintains less than 0.5% capacitance drift over two years at 40°C, and has a dissipation factor below 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ·μF at 25°C, and self-inductance is under 1 nH per mm of lead spacing. The case is made of flame-retardant epoxy resin (UL 94V-0).
Power Film Dc Applications / Snubber Capacitors / Radial 6
Polypropylene Film Capacitors, Radial Leaded for Power Semiconductor Circuits 1µF 1000V
Polypropylene Film Capacitors for Power Semiconductor Circuits|•Snubber Capacitor for Energy Conversion|•Power Semiconductor Circuits|•SCR Communication|•TV Deflection Circuits|•High Voltage|•High Current|•High Pulse Current Applications
1µF Film Capacitor 600V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 1UF 10% 1KVDC RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 105PPB102K | 2002-105PPB102K | 105PPB102K | 1572-1277-ND | 105PPB102K |
| Product Name | Film Paper Film Capacitors | Film Capacitors | IGBT Snubber Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Paper | Polypropylene | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF |