Cornell Dubilier Film Paper Film Capacitors 104PPB202KB

Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Description
Power Film Dc Applications / Snubber Capacitors / Radial 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 104PPB202KB is a metallized polypropylene film capacitor rated for 2000 V DC and 0.1 μF capacitance, designed for high pulse current applications such as SCR commutation and switching power supplies. It measures 32 mm × 33 mm × 18 mm with 27.5 mm lead spacing and 1.0 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is less than 0.001 at 10 kHz. Insulation resistance exceeds 50% of the specified minimum after load life testing. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. The case is flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.

Datasheet Summary
Powered by GS/AI

The 104PPB202KB is a metallized polypropylene film capacitor rated for 2000 V DC and 0.1 μF capacitance, designed for high pulse current applications such as SCR commutation and switching power supplies. It measures 32 mm × 33 mm × 18 mm with 27.5 mm lead spacing and 1.0 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Capacitance tolerance is ±10% at 1 kHz and 25°C. Dissipation factor is less than 0.001 at 10 kHz. Insulation resistance exceeds 50% of the specified minimum after load life testing. Self-inductance is less than 1 nH per mm of lead spacing. Dielectric strength is 160% of rated DC voltage for 2 seconds at 25°C. The case is flame-retardant epoxy resin (UL 94V-0) with lead-free tinned copper leads.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104PPB202KB - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104PPB202KB
Film Paper Film Capacitors 104PPB202KB
Power Film Dc Applications / Snubber Capacitors / Radial 6

Power Film Dc Applications / Snubber Capacitors / Radial 6

Supplier's Site Datasheet
Capacitors - Film Capacitors - 104PPB202KB - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
104PPB202KB
Capacitors - Film Capacitors 104PPB202KB
CAP FILM 0.1UF 10% 2KVDC RADIAL

CAP FILM 0.1UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 104PPB202KB 104PPB202KB
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB252K4R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Motor Start, Motor Run Capacitors (AC) - 105MABA02KHS-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Metallized Dielectric Metallized Dielectric
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers