Cornell Dubilier Film Paper Film Capacitors 160335K63M-F

Description
Radial 5
Request a Quote
Description
Radial 5
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 160 series comprises radial metallized polyester capacitors with capacitance from 0.0022 µF to 10.0 µF, rated voltages of 63 to 1000 Vdc, and an operating temperature range of -55 ºC to +125 ºC. The 160335K63M-F variant has a 22.5 mm lead spacing, 1.043 in length, 0.394 in height, and a 0.8 mm lead diameter. It is rated at 63 Vdc with ±10% capacitance tolerance. The device is non-polar, non-inductive, and housed in a rugged plastic case meeting UL94V0. Total self-inductance is approximately 18 nH. Maximum DC leakage is 10 µA after 3 minutes at +20 ºC. Dielectric withstand is 1.6 × rated voltage for 2 seconds. Dissipation factor is ≤100 × 10⁻⁴ at 1 kHz. Insulation resistance is ≥10,000 MΩ × µF for capacitances above 0.33 µF. It is RoHS compliant and designed for bypass, decoupling, energy storage, and arc suppression applications.

Datasheet Summary
Powered by GS/AI

The Type 160 series comprises radial metallized polyester capacitors with capacitance from 0.0022 µF to 10.0 µF, rated voltages of 63 to 1000 Vdc, and an operating temperature range of -55 ºC to +125 ºC. The 160335K63M-F variant has a 22.5 mm lead spacing, 1.043 in length, 0.394 in height, and a 0.8 mm lead diameter. It is rated at 63 Vdc with ±10% capacitance tolerance. The device is non-polar, non-inductive, and housed in a rugged plastic case meeting UL94V0. Total self-inductance is approximately 18 nH. Maximum DC leakage is 10 µA after 3 minutes at +20 ºC. Dielectric withstand is 1.6 × rated voltage for 2 seconds. Dissipation factor is ≤100 × 10⁻⁴ at 1 kHz. Insulation resistance is ≥10,000 MΩ × µF for capacitances above 0.33 µF. It is RoHS compliant and designed for bypass, decoupling, energy storage, and arc suppression applications.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 160335K63M-F - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
160335K63M-F
Film Paper Film Capacitors 160335K63M-F
Radial 5

Radial 5

Supplier's Site Datasheet
Film Capacitors 2002-160335K63M-F
Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 3.3µF 63V

Metallized Polyester Radial Lead Capacitors, Radial Box Metallized Polyester Capacitors 3.3µF 63V

Supplier's Site Datasheet
Film Capacitors - 160335K63M-F-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
160335K63M-F-ND
Film Capacitors 160335K63M-F-ND
3.3µF Film Capacitor 40V 63V Polyester, Metallized Radial

3.3µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 160335K63M-F - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
160335K63M-F
Capacitors - Film Capacitors 160335K63M-F
CAP FILM 3.3UF 10% 63VDC RADIAL

CAP FILM 3.3UF 10% 63VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 160335K63M-F 2002-160335K63M-F 160335K63M-F-ND 160335K63M-F
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Film Paper Film Capacitors - 104PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details