The 104PPS302K is an axial lead film capacitor designed for high-voltage, high-dv/dt applications such as inverters and switching power supplies. It has a rated DC voltage of 3000 V, a capacitance of 0.1 µF, and a maximum dv/dt of 7.5 V/µs at 25°C. The capacitor operates within a temperature range of -40°C to +85°C and features a dielectric polyester with metallized film construction and flame-retardant epoxy resin end fill. Its physical dimensions are 11.5 mm in diameter and 34 mm in length, with lead spacing supporting a self-inductance of less than 1 nH per mm. The insulation resistance exceeds 30 GΩ at 25°C, and it meets a dissipation factor of less than 0.0001 at 1 kHz and 25°C. The capacitor has a life expectancy of 100,000 hours at 70°C under DC operating conditions.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPS302K |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrostatic Capacitors | Paper |