Cornell Dubilier Film Paper Film Capacitors 104MSR100K

Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V ESR: 17.68 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8.5mm Length: 12.5mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V ESR: 17.68 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8.5mm Length: 12.5mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 104MSR100K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
104MSR100K
Film Paper Film Capacitors 104MSR100K
For New Design: Yes Capacitance: 100 nF Voltage DC: 100V Voltage AC: 63V ESR: 17.68 Ω dV/dt: 30 Ripple Current: — Min Temp: -55°C Max Temp: 125°C Tolerance: -10%/+10% Load Life: 2,000 @ 85°C Width: — Height: 8.5mm Length: 12.5mm Thickness: 5.5mm Diameter: — Lead Spacing: 10mm
  • For New Design: Yes
  • Capacitance: 100 nF
  • Voltage DC: 100V
  • Voltage AC: 63V
  • ESR: 17.68 Ω
  • dV/dt: 30
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 125°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 85°C
  • Width: —
  • Height: 8.5mm
  • Length: 12.5mm
  • Thickness: 5.5mm
  • Diameter: —
  • Lead Spacing: 10mm
Supplier's Site Datasheet
Film Capacitors - 2002-104MSR100K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-104MSR100K
Film Capacitors 2002-104MSR100K
Metallized Polypropylene Film Capacitors 0.1µF 100V

Metallized Polypropylene Film Capacitors 0.1µF 100V

Supplier's Site Datasheet
Film Capacitors - 1572-1638-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
1572-1638-ND
Film Capacitors 1572-1638-ND
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - 104MSR100K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Film Capacitors
104MSR100K
Capacitors - Film Capacitors 104MSR100K
CAP FILM 0.1UF 10% 100VDC RADIAL

CAP FILM 0.1UF 10% 100VDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 104MSR100K 2002-104MSR100K 1572-1638-ND 104MSR100K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Paper Polypropylene Polyester Polyester; Polyester, Metallized
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C463U050EE0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 46000 microF
View Details
4 suppliers
Film Capacitors - 104MWR152KJ-ND - DigiKey
Specs
Technology Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric
View Details
3 suppliers
Film Paper Film Capacitors - 104PPR630KE - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details