The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. The 101C593U016AJ2B variant has a capacitance of 59,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 13.5 mΩ at 25 °C, and a ripple current rating of 15.7 A at 85 °C. It is housed in a 1 3/8 inch diameter by 3 5/8 inch length case with a high post terminal and standard insulation. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour load life at 105 °C under full load. Capacitance tolerance is -10% to +75%.
Datasheet Summary Powered by GS/AI
The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. The 101C593U016AJ2B variant has a capacitance of 59,000 µF, a rated voltage of 16 Vdc, a maximum ESR of 13.5 mΩ at 25 °C, and a ripple current rating of 15.7 A at 85 °C. It is housed in a 1 3/8 inch diameter by 3 5/8 inch length case with a high post terminal and standard insulation. The part features Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5,000 hour load life at 105 °C under full load. Capacitance tolerance is -10% to +75%.