Axial lead aluminum electrolytic capacitor rated for 16 VDC, 15,000 µF capacitance, with a maximum RMS ripple current of 3310 mA at 120 Hz and +85°C, operating temperature range of -40°C to +85°C, and dimensions of 22 mm diameter by 51 mm length. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 2000 hours at 85°C with rated voltage and ripple current applied. Dissipation factor and leakage current meet specified limits under load and shelf life conditions.
15000µF 16V Aluminum Electrolytic Capacitors Axial, Can 53.1mOhm @ 120Hz 2000 Hrs @ 85°C
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 15000µF 16V
CAP ALUM 15000UF 20% 16V AXIAL
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 159TTA016M | 1572-1350-ND | 2002-159TTA016M | 159TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |