For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 15,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 30mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 159LMX016M2DD is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, designed for bulk filtering in switching power supplies. It has a diameter of 30 mm and a length of 30 mm. The capacitor operates from -40°C to +105°C, with a maximum ripple current of 2.75 A at 120 Hz and +105°C and an ESR of 0.0497 Ω at 120 Hz and +20°C. It is qualified for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 159LMX016M2DD is an aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 15,000 µF, designed for bulk filtering in switching power supplies. It has a diameter of 30 mm and a length of 30 mm. The capacitor operates from -40°C to +105°C, with a maximum ripple current of 2.75 A at 120 Hz and +105°C and an ESR of 0.0497 Ω at 120 Hz and +20°C. It is qualified for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.