The 159LBA025M2DD is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, a maximum ESR of 49.74 mΩ, and a ripple current rating of 4.0 A at 120 Hz and 85°C. It has a diameter of 30 mm and a height of 30 mm. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz.
Datasheet Summary Powered by GS/AI
The 159LBA025M2DD is a snap-in aluminum electrolytic capacitor rated for 25 VDC with a capacitance of 15,000 µF, a maximum ESR of 49.74 mΩ, and a ripple current rating of 4.0 A at 120 Hz and 85°C. It has a diameter of 30 mm and a height of 30 mm. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz.