The 104MACQRL150 is a radial RC snubber network designed for transient suppression in triacs, contactors, and related applications, featuring a 0.1 µF metallized polyester capacitor in series with a 150 ohm carbon composition resistor. It is rated for 125 VAC and complies with UL1414 and CSA-C22.2 No. 1 for across-the-line applications. The case is coated with flame-retardant epoxy, is halogen-free, and measures 27.4 mm in length, 11.18 mm in height, and 16.7 mm in width, with a lead spacing of 20.8 mm. It operates from -55°C to +85°C at full rated voltage.
X2 And Arc Suppression
(Quencharc ) Arc Suppressor/Snubber Network, Radial Metallized Polyester RC Network for Transient Suppression 0.1µF 125V
CORNELL DUBILIER Components 104MACQRL150
Cap RC Network 0.1uF 1600V 20% 150 Ohm 10% 1R/1C 85C
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Radwell International | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 104MACQRL150 | 2002-104MACQRL150 | 192-104MACQRL150 | |
| Product Name | Film Paper Film Capacitors | Film Capacitors | Capacitor | Cap RC Network 0.1uF 1600V 20% 150 Ohm 10% 1R/1C 85C |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | |||
| Operating Temperature | -55 to 85 C (-67 to 185 F) | -55 C (-67 F) | ||
| Electrostatic Capacitors | Paper | Polyester | Polyester; Polyester | |
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF |