The 104PPR162KH is a radial metallized polypropylene film capacitor designed for high pulse current and snubber applications, with a rated DC voltage of 1600 V. It measures 32 mm in length, 20 mm in height, and 11 mm in thickness, with a terminal spacing of 27.5 mm and lead diameter of 0.8 mm. It has a capacitance of 0.1 µF and a maximum dv/dt rating of 2000 V/µs. The capacitor operates across a temperature range of -55°C to +105°C and features a flame-retardant plastic box with epoxy resin fill (UL94V-1 and UL94V-0). It includes lead-free tinned copper leads and meets a reliability standard of 1 FIT. Capacitance tolerance is ±10% at 1 kHz and 25°C, with a dissipation factor less than 0.001 at 1 kHz and 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 104PPR162KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |