Cornell Dubilier Film Paper Film Capacitors 105MWR063K

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.42 Ω Diameter: 8mm Length: 20.5mm Thickness: — Width: —
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.42 Ω Diameter: 8mm Length: 20.5mm Thickness: — Width: —
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105MWR063K - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105MWR063K
Film Paper Film Capacitors 105MWR063K
For New Design: Yes Capacitance: 1 µF Voltage DC: 63V Voltage AC: 40V Tolerance: -10%/+10% Min Temp: -40°C Max Temp: 105°C dV/dt: 7 RMS Current: — ESR: 1.42 Ω Diameter: 8mm Length: 20.5mm Thickness: — Width: —
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • Tolerance: -10%/+10%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • dV/dt: 7
  • RMS Current: —
  • ESR: 1.42 Ω
  • Diameter: 8mm
  • Length: 20.5mm
  • Thickness: —
  • Width: —
Supplier's Site Datasheet
Film Capacitors - 105MWR063K-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
105MWR063K-ND
Film Capacitors 105MWR063K-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Axial

1µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 2002-105MWR063K - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Film Capacitors
2002-105MWR063K
Film Capacitors 2002-105MWR063K
Metallized Polyester Film Capacitors 1µF 63V

Metallized Polyester Film Capacitors 1µF 63V

Supplier's Site Datasheet
Capacitors - Film Capacitors - 105MWR063K - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105MWR063K
Capacitors - Film Capacitors 105MWR063K
CAP FILM 1UF 10% 63VDC AXIAL

CAP FILM 1UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier DigiKey New Yorker Electronics Co., Inc. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 105MWR063K 105MWR063K-ND 2002-105MWR063K 105MWR063K
Product Name Film Paper Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrostatic Capacitors Paper Polyester Polyester Polyester; Polyester, Metallized
Capacitance Range 1 microF 1 microF 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105PPR630KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Film Capacitors - 103MPR400K-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
View Details
2 suppliers
Aluminum Electrolytic Capacitors - 2002-101C502U063AA0B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Aluminum Electrolytic - 101C433U025AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details