Cornell Dubilier Aluminum Electrolytic 158JZM010M

Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.99 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.99 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

158JZM010M is a 1,500 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has an ESR of 0.232 Ω at 120 Hz and 25°C, and a maximum RMS ripple current of 1,990 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. It meets shelf life and load life criteria for capacitance change, dissipation factor, and leakage current as specified.

Datasheet Summary
Powered by GS/AI

158JZM010M is a 1,500 µF aluminum electrolytic capacitor rated for 10 VDC, designed for bypass, coupling, filtering, and decoupling applications. It has an ESR of 0.232 Ω at 120 Hz and 25°C, and a maximum RMS ripple current of 1,990 mA at 100 kHz and 105°C. The capacitor measures 8 mm in diameter and 20 mm in length, with a lead spacing of 5.0 mm. It operates over a temperature range of -40°C to +105°C and is rated for 2,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. It meets shelf life and load life criteria for capacitance change, dissipation factor, and leakage current as specified.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 158JZM010M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
158JZM010M
Aluminum Electrolytic 158JZM010M
For New Design: Yes Capacitance: 1,500 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 2,000 @ 105°C Ripple Current: 1.99 A @ 100 kHz, 105°C ESR: 232 mΩ @ 120 Hz, 20°C Diameter: 8mm Length: 20mm Lead Spacing: 3.5mm
  • For New Design: Yes
  • Capacitance: 1,500 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 2,000 @ 105°C
  • Ripple Current: 1.99 A @ 100 kHz, 105°C
  • ESR: 232 mΩ @ 120 Hz, 20°C
  • Diameter: 8mm
  • Length: 20mm
  • Lead Spacing: 3.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 158JZM010M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U030CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C512T250CC2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details