Cornell Dubilier Aluminum Electrolytic 157FSL360XBP

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 WVDC and a capacitance of 150 µF. It has a dissipation factor of 0.774062 at 120 Hz, 20°C, and an ESR of 697.14 mΩ. Dimensions are 22 mm in diameter and 55 mm in length. Operates within a temperature range of -20°C to +70°C. Capable of 1 million flashes at rated voltage with a discharge resistance of 0.7~1.0 Ω, with capacitance change under 10% and leakage current under 200% of maximum specified values after testing. Capacitance tolerance is -10% to +20% at 120 Hz, 25°C. Shelf life tested for 500 hours at 70°C with no voltage applied, maintaining specified electrical characteristics.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor designed for photoflash applications, with a rated voltage of 360 WVDC and a capacitance of 150 µF. It has a dissipation factor of 0.774062 at 120 Hz, 20°C, and an ESR of 697.14 mΩ. Dimensions are 22 mm in diameter and 55 mm in length. Operates within a temperature range of -20°C to +70°C. Capable of 1 million flashes at rated voltage with a discharge resistance of 0.7~1.0 Ω, with capacitance change under 10% and leakage current under 200% of maximum specified values after testing. Capacitance tolerance is -10% to +20% at 120 Hz, 25°C. Shelf life tested for 500 hours at 70°C with no voltage applied, maintaining specified electrical characteristics.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 157FSL360XBP - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
157FSL360XBP
Aluminum Electrolytic 157FSL360XBP
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 157FSL360XBP
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C204U7R5EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C133U030AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers