The 124PWS152KJ is an axial film capacitor designed for power semiconductor circuits and switching applications, featuring a polypropylene dielectric and aluminum foil electrodes with metallized film construction. It has a rated voltage of 1500 VDC and a pulse current rating of 4500 V/µs. The package measures 27 mm in length and 34 mm in diameter, with lead-free tinned copper terminals. Operating temperature ranges from -55°C to +105°C, with capacitance tolerance of ±10% at 1 kHz and 25°C. The dissipation factor is less than 0.001 at 1 kHz and 25°C for capacitances above 0.1 µF. Insulation resistance exceeds 30000 MΩ×µF at 25°C. The capacitor meets UL 510 and UL94V0 flammability standards with flame-retardant polyester tape and epoxy resin sealing. Self-inductance is less than 1 nH per mm of body length. Capacitance drift is less than 0.5% after two years at 40°C.
Power Film Dc Applications / Snubber Capacitors / Axial Snubber
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 124PWS152KJ |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |