Cornell Dubilier Film Paper Film Capacitors 106MTB063KG

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 26.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 22.5mm
Request a Quote Datasheet
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 26.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 22.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 106MTB063KG - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
106MTB063KG
Film Paper Film Capacitors 106MTB063KG
For New Design: Yes Capacitance: 10 µF Voltage DC: 63V Voltage AC: 40V ESR: — dV/dt: 2 Ripple Current: — Min Temp: -55°C Max Temp: 105°C Tolerance: -10%/+10% Load Life: 2,000 @ 100°C Width: — Height: 17mm Length: 26.5mm Thickness: 8.5mm Diameter: — Lead Spacing: 22.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 63V
  • Voltage AC: 40V
  • ESR: —
  • dV/dt: 2
  • Ripple Current: —
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Tolerance: -10%/+10%
  • Load Life: 2,000 @ 100°C
  • Width: —
  • Height: 17mm
  • Length: 26.5mm
  • Thickness: 8.5mm
  • Diameter: —
  • Lead Spacing: 22.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 106MTB063KG
Product Name Film Paper Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Paper
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103PPS302K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Film Paper Film Capacitors - 105PPR102KJ - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Aluminum Electrolytic - 101C303U030AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details