Cornell Dubilier Film Paper Film Capacitors 105PSB202K6R

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB202K6R is a radial lead, high-current, low-ESR film capacitor rated at 2000 V DC and 1 µF capacitance, with a maximum dv/dt of 580 V/µs. It has a typical ESR of 2.9 mΩ at 100 kHz and +25°C, and an RMS ripple current of 27 A at +70°C. The case measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter, using six radial leads. Built with double metallized polypropylene film and epoxy resin coating (UL94V-0), it operates from -40°C to +100°C with ±10% capacitance tolerance at 1 kHz. Insulation resistance exceeds 30 GΩ·µF at 25°C with 100 VDC applied. The dielectric withstands 160% of rated DC voltage for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105PSB202K6R is a radial lead, high-current, low-ESR film capacitor rated at 2000 V DC and 1 µF capacitance, with a maximum dv/dt of 580 V/µs. It has a typical ESR of 2.9 mΩ at 100 kHz and +25°C, and an RMS ripple current of 27 A at +70°C. The case measures 57.5 mm in length, 50 mm in height, and 35 mm in thickness, with 10.2 mm lead spacing and 1.2 mm lead diameter, using six radial leads. Built with double metallized polypropylene film and epoxy resin coating (UL94V-0), it operates from -40°C to +100°C with ±10% capacitance tolerance at 1 kHz. Insulation resistance exceeds 30 GΩ·µF at 25°C with 100 VDC applied. The dielectric withstands 160% of rated DC voltage for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB202K6R - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB202K6R
Film Paper Film Capacitors 105PSB202K6R
For New Design: Yes Capacitance: 1 µF Voltage DC: 2000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 580 ESR: 2.9 mΩ RMS Current: — Length: 58mm Height: 50mm Thickness: 35mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 2000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 580
  • ESR: 2.9 mΩ
  • RMS Current: —
  • Length: 58mm
  • Height: 50mm
  • Thickness: 35mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB202K6R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB202K6R
Capacitors - Film Capacitors 105PSB202K6R
CAP FILM 1UF 10% 2KVDC RADIAL

CAP FILM 1UF 10% 2KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB202K6R 105PSB202K6R
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 2002-105MSR100K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
Aluminum Electrolytic - 101C494U7R5DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 101C463U050EE0B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Aluminum Electrolytic - 101C184U030DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details