Cornell Dubilier Film Paper Film Capacitors 105PSB102K2J

Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Description
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 105PSB102K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 1 µF, a DC voltage rating of 1000 V, and a dv/dt rating of 870 V/µs. It has a maximum ESR of 3.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead pitch of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for PSB series and meets insulation resistance requirements of 30 GΩ·µF at 3000 VDC applied for 1 minute. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Datasheet Summary
Powered by GS/AI

The 105PSB102K2J is a radial lead, high current, low ESR film capacitor with a capacitance of 1 µF, a DC voltage rating of 1000 V, and a dv/dt rating of 870 V/µs. It has a maximum ESR of 3.6 mΩ at 100 kHz and +25°C, and a maximum RMS ripple current of 14 A at +70°C. Its dimensions are 42.5 mm in length, 37 mm in height, and 28 mm in thickness, with a lead pitch of 37.5 mm and lead diameter of 1.2 mm. The capacitor uses double metallized polypropylene film construction with flame-retardant epoxy resin coating (UL94V-0) and lead-free tinned copper leads. It operates from -40°C to +100°C for PSB series and meets insulation resistance requirements of 30 GΩ·µF at 3000 VDC applied for 1 minute. The dielectric strength is 160% of rated VDC for 2 seconds at 25°C.

Suppliers

Company
Product
Description
Supplier Links
Film Paper Film Capacitors - 105PSB102K2J - Cornell Dubilier
Liberty, SC, United States
Film Paper Film Capacitors
105PSB102K2J
Film Paper Film Capacitors 105PSB102K2J
For New Design: Yes Capacitance: 1 µF Voltage DC: 1000V Tolerance: -10%/+10% Max Temp: 100°C Min Temp: -40°C dV/dt: 870 ESR: 3.6 mΩ RMS Current: — Length: 43mm Height: 37mm Thickness: 28mm
  • For New Design: Yes
  • Capacitance: 1 µF
  • Voltage DC: 1000V
  • Tolerance: -10%/+10%
  • Max Temp: 100°C
  • Min Temp: -40°C
  • dV/dt: 870
  • ESR: 3.6 mΩ
  • RMS Current: —
  • Length: 43mm
  • Height: 37mm
  • Thickness: 28mm
Supplier's Site Datasheet
Capacitors - Film Capacitors - 105PSB102K2J - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
105PSB102K2J
Capacitors - Film Capacitors 105PSB102K2J
CAP FILM 1UF 10% 1KVDC RADIAL

CAP FILM 1UF 10% 1KVDC RADIAL

Supplier's Site

Technical Specifications

  Cornell Dubilier Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 105PSB102K2J 105PSB102K2J
Product Name Film Paper Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Operating Temperature -40 to 100 C (-40 to 212 F) -40 to 100 C (-40 to 212 F)
Electrostatic Capacitors Paper Polypropylene; Polypropylene (PP), Metallized
Capacitance Range 1 microF 1 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Aluminum Electrolytic Capacitors - 101C134T040CF1D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
4 suppliers
Film Paper Film Capacitors - 103MKP275KC - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
Film Paper Film Capacitors - 104HC3A102K2SM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers