The 153PPB102KB is a metallized polypropylene film capacitor designed for high pulse current applications such as SCR commutation and switching power supplies. It has a DC voltage rating of 1000 V, a capacitance of 0.015 µF, and dimensions of 18 mm × 13.5 mm × 7.5 mm with a lead spacing of 15 mm and lead diameter of 0.8 mm. The capacitor operates within a temperature range of -55°C to +105°C, has a dissipation factor less than 0.001 at 1 kHz and 25°C, and meets UL 94V-0 flame retardant standards. Self inductance is less than 1 nano-Henry per mm of lead spacing, and insulation resistance exceeds 30,000 MΩ×µF at 25°C for capacitances above 0.33 µF. The case is constructed with flame-retardant plastic and epoxy resin, and it features lead-free tinned copper leads.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 153PPB102KB |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |