The 109LMB025M2CE is an aluminum electrolytic capacitor rated for 25 VDC, with a capacitance of 10,000 μF, a maximum ESR of 74.6 mΩ at 120 Hz and +20°C, and a rated ripple current of 2.55 A at 105°C. It has a case size of 25 mm diameter by 35 mm length and operates within a temperature range of -40°C to +105°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It supports a load life of 3000 hours at 105°C with rated voltage and ripple current applied, and meets shelf life requirements for 1000 hours at 85°C with no voltage applied. Its dissipation factor is specified at 0.15 maximum at 120 Hz and 20°C, and leakage current is specified as the lesser of 3√CV or 5000 μA.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 109LMB025M2CE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |