The Type 101C is a low-ESR, wide-temperature aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. It features Thermal-Pak™ extended cathode construction for efficient heat dissipation in all mounting orientations. The part 101C722U063AH2B has a capacitance of 7,200 µF, a voltage rating of 63 Vdc, a capacitance tolerance of -10% +75%, an ESR of 25.8 mΩ at 25 °C, and a rated ripple current of 9.8 A at 85 °C. It is housed in a 1 3/8 inch diameter by 2 5/8 inch length case with a high post terminal and standard insulation. The capacitor meets a 5,000 hour load life endurance test at 105 °C and full load, maintaining capacitance within ±20% and ESR within 200% of limit. Impedance ratio at -55 °C to +25 °C is ≤3.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C722U063AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |