Cornell Dubilier Aluminum Electrolytic 101C663U020EB2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor rated for -55 °C to 105 °C operation, designed for high-ripple current applications in military and industrial power supplies. The part 101C663U020EB2B has a capacitance of 66,000 µF, a voltage rating of 20 Vdc, and a maximum ESR of 17.7 mΩ at 25 °C. It supports a ripple current of 14.2 A at 85 °C in a 1 3/4 inch diameter by 3 1/8 inch length case with a high post terminal. It meets a 5,000-hour endurance test at 105 °C under full load, maintains over 90% capacitance at -40 °C, and uses Thermal-Pak™ extended cathode construction for consistent thermal performance in all orientations. Capacitance tolerance is -10% to +75%.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor rated for -55 °C to 105 °C operation, designed for high-ripple current applications in military and industrial power supplies. The part 101C663U020EB2B has a capacitance of 66,000 µF, a voltage rating of 20 Vdc, and a maximum ESR of 17.7 mΩ at 25 °C. It supports a ripple current of 14.2 A at 85 °C in a 1 3/4 inch diameter by 3 1/8 inch length case with a high post terminal. It meets a 5,000-hour endurance test at 105 °C under full load, maintains over 90% capacitance at -40 °C, and uses Thermal-Pak™ extended cathode construction for consistent thermal performance in all orientations. Capacitance tolerance is -10% to +75%.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C663U020EB2B
Aluminum Electrolytic 101C663U020EB2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C663U020EB2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C523U025EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C124U010AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C273U025EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details