The 109CKE6R3M is a radial lead aluminum electrolytic capacitor rated for 6.3 WVDC with a capacitance of 10,000 µF, offering a maximum RMS ripple current of 1900 mA at 120 Hz and +105°C. It has an ESR of 0.06963 Ω and a physical dimension of 16 mm in diameter and 25 mm in length. The capacitor operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied.
CAP ALUM 10000UF 20% 6.3V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 109CKE6R3M | 109CKE6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 10000 microF | 10000 microF |
| Capacitance Tolerance | 20 (+/- %) |