For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 6,000 @ 105°C
Ripple Current: 1.05 A @ 100 kHz, 105°C
ESR: 315 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 1,000 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 6,000 @ 105°C
Ripple Current: 1.05 A @ 100 kHz, 105°C
ESR: 315 mΩ @ 120 Hz, 20°C
Diameter: 8mm
Length: 20mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 108KBM010MGJG is an aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 1000 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 6000 hours at 105°C. At 120 Hz and 20°C, it has an ESR of 0.315 Ω and a ripple current rating of 1050 mA. The package dimensions are 8 mm in diameter and 20 mm in length, with a lead spacing of 3.5 mm. The part is RoHS compliant and designed for use in switching power supplies, power adaptors, and electronic ballasts.
Datasheet Summary Powered by GS/AI
The 108KBM010MGJG is an aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 1000 µF and a tolerance of ±20%. It operates from -40°C to +105°C and has a load life of 6000 hours at 105°C. At 120 Hz and 20°C, it has an ESR of 0.315 Ω and a ripple current rating of 1050 mA. The package dimensions are 8 mm in diameter and 20 mm in length, with a lead spacing of 3.5 mm. The part is RoHS compliant and designed for use in switching power supplies, power adaptors, and electronic ballasts.