Cornell Dubilier Aluminum Electrolytic 108FXM016M

Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 520 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Description
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 520 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 12.5mm Lead Spacing: 5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 108FXM016M is an aluminum electrolytic capacitor rated for 16V DC with a capacitance of 1000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 12.5 mm and a length of 12.5 mm, with a lead spacing of 5 mm. The capacitor operates within a temperature range of -55°C to +105°C and has a load life of 1000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it exhibits an ESR of 0.332 Ω and a rated RMS ripple current of 520 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.16 at 120 Hz and 20°C, and leakage current is specified as 0.03CV or 4 µA, whichever is greater. It meets the specified ripple current multipliers and impedance ratios for 6.3 to 100 WVDC operating conditions.

Datasheet Summary
Powered by GS/AI

The 108FXM016M is an aluminum electrolytic capacitor rated for 16V DC with a capacitance of 1000 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 12.5 mm and a length of 12.5 mm, with a lead spacing of 5 mm. The capacitor operates within a temperature range of -55°C to +105°C and has a load life of 1000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 20°C, it exhibits an ESR of 0.332 Ω and a rated RMS ripple current of 520 mA. Capacitance tolerance is ±20% at 120 Hz and 20°C. The dissipation factor is 0.16 at 120 Hz and 20°C, and leakage current is specified as 0.03CV or 4 µA, whichever is greater. It meets the specified ripple current multipliers and impedance ratios for 6.3 to 100 WVDC operating conditions.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 108FXM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
108FXM016M
Aluminum Electrolytic 108FXM016M
For New Design: Yes Capacitance: 1,000 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -55°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 520 mA @ 120 Hz, 105°C ESR: 332 mΩ @ 120 Hz, 20°C Diameter: 12.5mm Length: 12.5mm Lead Spacing: 5mm
  • For New Design: Yes
  • Capacitance: 1,000 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -55°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 520 mA @ 120 Hz, 105°C
  • ESR: 332 mΩ @ 120 Hz, 20°C
  • Diameter: 12.5mm
  • Length: 12.5mm
  • Lead Spacing: 5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 108FXM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C144U7R5AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C383U020AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C494U7R5CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C554U025DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details