The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current military and industrial applications with operation from -55 °C to 105 °C. It has a case code AD, dimensions of 1 3/8 inch diameter by 4 5/8 inch length, a rated voltage of 7.5 Vdc, a capacitance of 160,000 µF with tolerance -10% +75%, an ESR of 10.8 mΩ at 25 °C, and a ripple current rating of 19.2 A at 85 °C. It features Thermal-Pak™ extended cathode construction, a 5,000-hour load life at 105 °C, and a screw terminal with standard insulation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C144U7R5AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |