Aluminum electrolytic capacitor for bypass, coupling, filter, and de-coupling applications, rated for 16 VDC with a capacitance of 1000 µF, operating temperature range from -40°C to +105°C. It has a nominal diameter of 10 mm and height of 16 mm, with a maximum ESR of 0.2653 Ω at 120 Hz and +20°C, and a maximum ripple current of 680 mA at 120 Hz and +105°C. The part is designed for 2000 hours of load life at 105°C with rated voltage applied. Radial leaded termination.
CAP ALUM 1000UF 20% 16V RADIAL
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 108CKE016M | 108CKE016M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 1000 microF | 1000 microF |
| Capacitance Tolerance | 20 (+/- %) |