For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 110 mA @ 120 Hz, 85°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 100 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 110 mA @ 120 Hz, 85°C
ESR: 2.32 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 107SVF025M is a 100 µF, 25 VDC aluminum electrolytic capacitor with a 5 mm height and 8 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 2.32 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 110 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Lead spacing is 3.5 mm, and dimensions are 8 mm in diameter by 5 mm in height. Load life and shelf life are rated for 1000 hours at 85°C, with specified limits on capacitance change, dissipation factor, and leakage current.
Datasheet Summary Powered by GS/AI
The 107SVF025M is a 100 µF, 25 VDC aluminum electrolytic capacitor with a 5 mm height and 8 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 2.32 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 110 mA at 120 Hz and 85°C. The capacitor operates from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. Lead spacing is 3.5 mm, and dimensions are 8 mm in diameter by 5 mm in height. Load life and shelf life are rated for 1000 hours at 85°C, with specified limits on capacitance change, dissipation factor, and leakage current.