Cornell Dubilier Aluminum Electrolytic 106STF016M

Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 18 mA @ 120 Hz, 105°C ESR: 26.54 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 18 mA @ 120 Hz, 105°C ESR: 26.54 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

106STF016M is a 10 µF, 16 V aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for general-purpose filtering, bypass, coupling, and blocking. It has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 26.54 Ω at 120 Hz and 20°C, and a rated ripple current of 18 mA RMS at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, with a load life of 1000 hours at 105°C and rated DC voltage. Lead spacing is 1.5 mm, and it features lead-free leads.

Datasheet Summary
Powered by GS/AI

106STF016M is a 10 µF, 16 V aluminum electrolytic capacitor with a 4 mm diameter and 5 mm height, designed for general-purpose filtering, bypass, coupling, and blocking. It has a capacitance tolerance of +20% at 120 Hz and 20°C, an ESR of 26.54 Ω at 120 Hz and 20°C, and a rated ripple current of 18 mA RMS at 120 Hz and 105°C. The operating temperature range is -40°C to +105°C, with a load life of 1000 hours at 105°C and rated DC voltage. Lead spacing is 1.5 mm, and it features lead-free leads.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 106STF016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
106STF016M
Aluminum Electrolytic 106STF016M
For New Design: Yes Capacitance: 10 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 1,000 @ 105°C Ripple Current: 18 mA @ 120 Hz, 105°C ESR: 26.54 Ω @ 120 Hz, 20°C Diameter: 4mm Length: 5mm Lead Spacing: 1.5mm
  • For New Design: Yes
  • Capacitance: 10 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 1,000 @ 105°C
  • Ripple Current: 18 mA @ 120 Hz, 105°C
  • ESR: 26.54 Ω @ 120 Hz, 20°C
  • Diameter: 4mm
  • Length: 5mm
  • Lead Spacing: 1.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 106STF016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C173U063EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C253U050AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C283U7R5AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Aluminum Electrolytic - 101C224U025DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details