The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications in military and industrial environments, operating from -55 °C to 105 °C. This part has a capacitance of 81,000 µF, a rated voltage of 30 Vdc, a maximum ESR of 7.1 mΩ at 120 Hz, and a ripple current rating of 29.7 A at 85 °C. It is housed in a 2 1/2-inch diameter by 3 1/8-inch length case with a stud mount terminal (M12), and features Thermal-Pak™ extended cathode construction for improved heat dissipation. The capacitor meets a 5,000-hour load life specification at 105 °C and maintains >90% capacitance at -40 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 101C813U030CB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |