Cornell Dubilier Aluminum Electrolytic 101C124U7R5BH2B

Description
Screw Terminal
Request a Quote
Description
Screw Terminal
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C124U7R5BH2B has a capacitance of 120,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 12.4 mΩ at 25 °C, and a ripple current rating of 18.3 A at 85 °C. It is housed in a 2 inch diameter by 2 5/8 inch length case with a high post terminal and standard can style. The capacitor provides at least 90% capacitance at -40 °C and is rated for 5,000 hours of load life at 105 °C.

Datasheet Summary
Powered by GS/AI

The Type 101C is a low-ESR aluminum electrolytic capacitor designed for high-ripple current applications across a temperature range of -55 °C to +105 °C. It features Thermal-Pak™ extended cathode construction for consistent heat dissipation in all mounting orientations. The part 101C124U7R5BH2B has a capacitance of 120,000 µF, a rated voltage of 7.5 Vdc, a maximum ESR of 12.4 mΩ at 25 °C, and a ripple current rating of 18.3 A at 85 °C. It is housed in a 2 inch diameter by 2 5/8 inch length case with a high post terminal and standard can style. The capacitor provides at least 90% capacitance at -40 °C and is rated for 5,000 hours of load life at 105 °C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
101C124U7R5BH2B
Aluminum Electrolytic 101C124U7R5BH2B
Screw Terminal

Screw Terminal

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 101C124U7R5BH2B
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U016DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C523U050EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminum Electrolytic - 101C364U016DC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details