Dongguan Sheen Electronic Technology Co., Ltd. Carbon Fiber Thermal Interface Material for LCD and Plasma TVs CSF15

Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote
Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Carbon Fiber Thermal Interface Material for LCD and Plasma TVs - CSF15 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Carbon Fiber Thermal Interface Material for LCD and Plasma TVs
CSF15
Carbon Fiber Thermal Interface Material for LCD and Plasma TVs CSF15
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays

CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK.
◆ Available in various thicknesses from 0.3 to 12.0 mm.
◆ Features natural tackiness for easy application and rework.
◆ High compressibility, softness, and elasticity suitable for low-pressure applications.
◆ Low silicone oil bleed.
◆ Customizable shapes per client requirements.
◆ Compliant with RoHS, Halogen, REACH environmental and safety standards.
◆ Excellent flexibility, resilience, and thermal stability.

【Applications】

◆ 5G Base Station RRU
◆ Chips
◆ Capacitors
◆ Memory/Graphics Memory Particles
◆ Hard Drives
◆ Control Boards
◆ Shunts
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number CSF15
Product Name Carbon Fiber Thermal Interface Material for LCD and Plasma TVs
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
Thermal Conductivity 15 W/m-K (8.67 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Ultra soft sticky thermal conductive silicone pad for led lighting - SF100-LFG - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
Not dry out high thermal conductivity interface silicone grease for electrical products - SG560-30 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Starch
Features Thermally Conductive
Industry Electronics
View Details
Soft thermal conductive silicone pad, suitable for AI data centers, CPU and GPU - SF100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 392 F (-50 to 200 C)
View Details
High efficiency thermal pad for chipset - SF700 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details