Dongguan Sheen Electronic Technology Co., Ltd. Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics CSF40

Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote
Description
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics - CSF40 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan, China
Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics
CSF40
Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics CSF40
CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK. ◆ Available in various thicknesses from 0.3 to 12.0 mm. ◆ Features natural tackiness for easy application and rework. ◆ High compressibility, softness, and elasticity suitable for low-pressure applications. ◆ Low silicone oil bleed. ◆ Customizable shapes per client requirements. ◆ Compliant with RoHS, Halogen, REACH environmental and safety standards. ◆ Excellent flexibility, resilience, and thermal stability. 【Applications】 ◆ 5G Base Station RRU ◆ Chips ◆ Capacitors ◆ Memory/Graphics Memory Particles ◆ Hard Drives ◆ Control Boards ◆ Shunts ◆ Relays

CSF series Carbon Fiber Thermal Pads are renowned for their distinctive characteristics, which include:
◆ Exceptional thermal conductivity options ranging from 15 to 45 W/mK.
◆ Available in various thicknesses from 0.3 to 12.0 mm.
◆ Features natural tackiness for easy application and rework.
◆ High compressibility, softness, and elasticity suitable for low-pressure applications.
◆ Low silicone oil bleed.
◆ Customizable shapes per client requirements.
◆ Compliant with RoHS, Halogen, REACH environmental and safety standards.
◆ Excellent flexibility, resilience, and thermal stability.

【Applications】

◆ 5G Base Station RRU
◆ Chips
◆ Capacitors
◆ Memory/Graphics Memory Particles
◆ Hard Drives
◆ Control Boards
◆ Shunts
◆ Relays

Supplier's Site

Technical Specifications

  Dongguan Sheen Electronic Technology Co., Ltd.
Product Category Industrial Adhesives
Product Number CSF40
Product Name Ultra-high Thermal Conductivity Carbon Fiber Thermal Interface Material for Automotive Electronics
Features Thermally Conductive
Industry Electronics
Use Temperature ? to 320 F (? to 160 C)
Thermal Conductivity 40 W/m-K (23.11 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Low thermal resistance double component CPU heat conductive gel - SE100 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details
Phase change thermal pad for power module and memory modules - SP205A-35 - Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -40 to 257 F (-40 to 125 C)
View Details
Thermal pad for chipset - SF800 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Features Thermally Conductive
Industry Electronics
Use Temperature -58 to 302 F (-50 to 150 C)
View Details
Thermal gel with excellent extrusion performance - SE60 - Dongguan Sheen Electronic Technology Co., Ltd.
Dongguan Sheen Electronic Technology Co., Ltd.
Specs
Chemical System Silicone
Type / Form Gel
Features Thermally Conductive
View Details