DiTom Microwave, Inc. Single Junction Circulator DMC5912

Description
Performance optimized junction circulator are available on special order
Datasheet
Description
Performance optimized junction circulator are available on special order
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Junction Circulator - DMC5912 - DiTom Microwave, Inc.
Fresno, CA, USA
Single Junction Circulator
DMC5912
Single Junction Circulator DMC5912
Performance optimized junction circulator are available on special order

Performance optimized junction circulator are available on special order

Supplier's Site Datasheet

Technical Specifications

  DiTom Microwave, Inc.
Product Category RF Isolators and RF Circulators
Product Number DMC5912
Product Name Single Junction Circulator
Component Circulator
Package Size .75" x .38" x .75"
Frequency Range: 5900 to 12500 MHz
Isolation 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Broadband Isolator Coaxial 2 to 8GHz - UIYBCI6236B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 62mm x 36.6mm x 19.4mm
View Details
Drop-In Isolators - NDI0915D - kTB Solutions
Specs
Component Isolator
Frequency Range: 7000 to 18000 MHz
Isolation 17 dB
View Details