NDI1623D drop-in isolators cover frequency bands from 5000 to 7000 MHz, with insertion loss as low as 0.30 dB, isolation up to 23.0 dB, and VSWR as low as 1.20. They handle forward power up to 100 W and reverse power of 10 W, operating within a temperature range of -30 to +70 °C. The unit measures 16×23×9.7 mm and mounts via two 2.5 mm through-holes.
kTB Solutions supplies broadband and high power drop-in isolators in a broad range from 10MHz to 26.5GHz. Our drop-in isolators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NDI1623D |
| Product Name | Drop-In Isolators |
| Component | Isolator |