DiTom Microwave, Inc. RF Circulators and Isolators DHI6018-3

Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet
Description
6.00 - 18.00 GHz Hi-Rel Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-DHI6018-3-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-DHI6018-3-ND
RF Circulators and Isolators 2236-DHI6018-3-ND
6.00 - 18.00 GHz Hi-Rel Isolator

6.00 - 18.00 GHz Hi-Rel Isolator

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Isolators and RF Circulators
Product Number 2236-DHI6018-3-ND
Product Name RF Circulators and Isolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
View Details
Surface Mount Circulators - NSC20 - kTB Solutions
Specs
Component Circulator
Frequency Range: 700 to 2800 MHz
Isolation 15 dB
View Details
Isolators - 2750D0150-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 4500 to 5300 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details