The NSC20 series comprises surface mount circulators designed for operation from 700 MHz to 2800 MHz, with a rated average power of 100 W and a temperature range of -40°C to +85°C. These devices feature low insertion loss, high isolation, and low VSWR, making them suitable for wireless, radar, and laboratory test applications. The circulators are mounted using an SMD package with a physical size of Φ20 mm × 8 mm (Φ0.787 in × 0.315 in).
kTB Solutions supplies broadband and high power surface mount circulators in a broad range from 410MHz to 15GHz. The average power is up to 100W. Our surface mount circulators are widely used in many areas.
Features:
Applications:
Surface Mount Circulators Brochure
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NSC20 |
| Product Name | Surface Mount Circulators |
| Component | Circulator |
| Frequency Range: | 700 to 2800 MHz |
| Isolation | 15 dB |