UIY Inc. Dual Junction Coaxial Isolator 250 to 1300MHz UIYCDI9648A

Description
250 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Description
250 to 1300MHz – Dual Junction Coaxial Isolator
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

250 to 1300MHz dual junction coaxial isolator with N-F or SMA-F connectors, operating from -30°C to +70°C, featuring insertion loss up to 1.2 dB, isolation as high as 50 dB, VSWR up to 1.4, and forward power handling up to 400 W. Mechanical dimensions are 96.0 mm in length, 86.0 mm in width, and 24.0 mm in height, with a through-hole grounding pattern and threaded mounting holes. The series includes variants with differing frequency bands, isolation, and connector types, but all share the same base package and thermal range.

Datasheet Summary
Powered by GS/AI

250 to 1300MHz dual junction coaxial isolator with N-F or SMA-F connectors, operating from -30°C to +70°C, featuring insertion loss up to 1.2 dB, isolation as high as 50 dB, VSWR up to 1.4, and forward power handling up to 400 W. Mechanical dimensions are 96.0 mm in length, 86.0 mm in width, and 24.0 mm in height, with a through-hole grounding pattern and threaded mounting holes. The series includes variants with differing frequency bands, isolation, and connector types, but all share the same base package and thermal range.

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9648A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 250 to 1300MHz
UIYCDI9648A
Dual Junction Coaxial Isolator 250 to 1300MHz UIYCDI9648A
250 to 1300MHz – Dual Junction Coaxial Isolator

250 to 1300MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI9648A
Product Name Dual Junction Coaxial Isolator 250 to 1300MHz
Component Isolator
Configuration Coaxial
Package Size 96mm x 48mm x 24mm
Frequency Range: 250 to 1300 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Dual Junction Drop in Isolator 10 to 55MHz - UIYDDI16080A - UIY Inc.
Specs
Component Isolator
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
View Details
Drop in Isolator 1225 to 1875MHz - UIYBDI3538E - UIY Inc.
Specs
Component Isolator
Package Size 35mm x 38mm x 13mm
Frequency Range: 1225 to 1875 MHz
View Details
Coaxial Broadband Circulator 1 to 2GHz - UIYBCC6466A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 64mm x 66mm x 26mm
View Details
4 Port Dual Junction Coaxial Circulator 1.35 to 2.7GHz - UIYBCC10149A4P - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 101.6mm x 49.5mm x 19mm
View Details