DiTom Microwave, Inc. Circulators D4I2427Y-4K-1

Description
24.35 - 27.50 GHz Cryogenic Isolator, O
Request a Quote
Description
24.35 - 27.50 GHz Cryogenic Isolator, O
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Circulators
D4I2427Y-4K-1
Circulators D4I2427Y-4K-1
24.35 - 27.50 GHz Cryogenic Isolator, O

24.35 - 27.50 GHz Cryogenic Isolator, O

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category RF Isolators and RF Circulators
Product Number D4I2427Y-4K-1
Product Name Circulators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Circulators - NCC6466E - kTB Solutions
Specs
Component Circulator
Frequency Range: 70 to 200 MHz
Isolation 10 dB
View Details
Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
View Details
Isolators - 2735D0080-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 11500 to 16000 MHz
Isolation 17 dB
View Details
Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Configuration Coaxial
View Details