UIY Inc. Dual Junction Coaxial Isolator 10 to 55MHz UIYCDI16080A

Description
10 to 55MHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet
Description
10 to 55MHz – Dual Junction Coaxial Isolator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Junction Coaxial Isolator 10 to 55MHz - UIYCDI16080A - UIY Inc.
Shenzhen, China
Dual Junction Coaxial Isolator 10 to 55MHz
UIYCDI16080A
Dual Junction Coaxial Isolator 10 to 55MHz UIYCDI16080A
10 to 55MHz – Dual Junction Coaxial Isolator

10 to 55MHz – Dual Junction Coaxial Isolator

Supplier's Site Datasheet

Technical Specifications

  UIY Inc.
Product Category RF Isolators and RF Circulators
Product Number UIYCDI16080A
Product Name Dual Junction Coaxial Isolator 10 to 55MHz
Component Isolator
Configuration Coaxial
Package Size 160mm x 80mm x 28mm
Frequency Range: 10 to 55 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SMD Isolator 290 to 1875MHz - UIYSI36A - UIY Inc.
Specs
Component Isolator
Package Size Φ36mm x 11mm
Frequency Range: 290 to 1875 MHz
View Details
Waveguide Isolator 5.4 to 8.0GHz - UIYWI49100A - UIY Inc.
Specs
Component Isolator
Configuration Waveguide
Package Size 68.3mm x 80mm x 49.2mm
View Details
Coaxial Circulator 56 to 86MHz - UIYBCC6060E - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 60mm x 60mm x 28mm
View Details
Broadband Isolator Coaxial 3.5 to 6.5GHz - UIYBCI2528B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 25.4mm x 28mm x 14mm
View Details