The NCC6466E series comprises coaxial circulators designed for high power and high isolation applications in frequency ranges from 70 to 200 MHz. The units feature insertion loss ranging from 0.40 to 0.60 dB, isolation of at least 10.0 dB, and VSWR up to 1.30, with average power handling between 10 and 500 W depending on configuration. Connectors are SMA or N-type, and operating temperature spans from -20°C to +70°C. The mechanical enclosure measures 64×66×22 mm and is mounted via four through-holes of 3.5 mm diameter or four M4 screws.
kTB Solutions supplies broadband and high power coaxial circulators in a broad range from 10MHz to 20GHz. The average power is up to 500W. Our coaxial circulators are widely used in many areas.
| kTB Solutions | |
|---|---|
| Product Category | RF Isolators and RF Circulators |
| Product Number | NCC6466E |
| Product Name | Coaxial Circulators |
| Component | Circulator |