DiTom Microwave, Inc. RF Circulators and Isolators D4I1826K-2

Description
18.00 - 26.50 GHZ ISOLATOR
Request a Quote Datasheet
Description
18.00 - 26.50 GHZ ISOLATOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Circulators and Isolators - 2236-D4I1826K-2-ND - DigiKey
Thief River Falls, MN, United States
RF Circulators and Isolators
2236-D4I1826K-2-ND
RF Circulators and Isolators 2236-D4I1826K-2-ND
18.00 - 26.50 GHZ ISOLATOR

18.00 - 26.50 GHZ ISOLATOR

Buy Now Datasheet
RF and Wireless - RF Circulators and Isolators - D4I1826K-2 - Acme Chip Technology Co., Limited
Shenzhen, China
RF and Wireless - RF Circulators and Isolators
D4I1826K-2
RF and Wireless - RF Circulators and Isolators D4I1826K-2
18.00 - 26.50 GHZ ISOLATOR

18.00 - 26.50 GHZ ISOLATOR

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators RF Isolators and RF Circulators
Product Number 2236-D4I1826K-2-ND D4I1826K-2
Product Name RF Circulators and Isolators RF and Wireless - RF Circulators and Isolators
Component Isolator Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Coaxial Isolators - NCI2528C - kTB Solutions
Specs
Component Isolator
Frequency Range: 2500 to 6500 MHz
Isolation 17 dB
View Details
Isolators - 2735D0180-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 19700 to 21700 MHz
Isolation 17 dB
View Details
High Power Isolator Coaxial 60 to 200MHz - UIYCI80140B - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 80mm x 140mm x 18mm
View Details